Kyocera Corporation Ceramic Capacitors LD063D105KAB2A

Description
1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD063D105KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD063D105KAB2A-ND
Ceramic Capacitors LD063D105KAB2A-ND
1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,1Uf,25Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 65M1247 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Uf,25Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
65M1247
Capacitor,ceramic,1Uf,25Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 65M1247
Capacitor,Ceramic,1u F,25VDC,10-% Tol,10+% Tol,X5R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1uF,25VDC,10-% Tol,10+% Tol,X5R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD063D105KAB2A-ND 65M1247
Product Name Ceramic Capacitors Capacitor,ceramic,1Uf,25Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details