Kyocera Corporation Ceramic Capacitors LD062C104KAB2A

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-13108-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13108-2-ND
Ceramic Capacitors 478-13108-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13108-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13108-1-ND
Ceramic Capacitors 478-13108-1-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13108-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13108-6-ND
Ceramic Capacitors 478-13108-6-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD062C104KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD062C104KAB2A
Ceramic Capacitors LD062C104KAB2A
CAP CER 0.1UF 200V X7R 1206

CAP CER 0.1UF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-13108-2-ND 478-13108-6-ND LD062C104KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers