Kyocera Corporation Ceramic Capacitors LD055C562JAB2A

Description
5600pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055C562JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055C562JAB2A-ND
Ceramic Capacitors LD055C562JAB2A-ND
5600pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

5600pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055C562JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055C562JAB2A
Capacitors - Ceramic Capacitors LD055C562JAB2A
CAP CER 5600PF 50V X7R 0805

CAP CER 5600PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 22K0910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
22K0910
Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 22K0910
CAPACITOR CERAMIC 5600PF, 50V, X7R, 5%, 0805; Capacitance:5600pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 5600PF, 50V, X7R, 5%, 0805; Capacitance:5600pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD055C562JAB2A-ND LD055C562JAB2A 22K0910
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 5600Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details