Kyocera Corporation Ceramic Capacitors LD055C271JAB2A

Description
270pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055C271JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055C271JAB2A-ND
Ceramic Capacitors LD055C271JAB2A-ND
270pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

270pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055C271JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055C271JAB2A
Capacitors - Ceramic Capacitors LD055C271JAB2A
CAP CER 270PF 50V X7R 0805

CAP CER 270PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic, 270Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 22K0898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
22K0898
Capacitor Ceramic, 270Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 22K0898
CAPACITOR CERAMIC, 270PF, 50V, X7R, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:2.01mm RoHS Compliant: No

CAPACITOR CERAMIC, 270PF, 50V, X7R, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:2.01mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD055C271JAB2A-ND LD055C271JAB2A 22K0898
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 270Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details