Kyocera Corporation Ceramic Capacitors LD055C183KAB2A

Description
0.018µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055C183KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055C183KAB2A-ND
Ceramic Capacitors LD055C183KAB2A-ND
0.018µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.018µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055C183KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055C183KAB2A
Capacitors - Ceramic Capacitors LD055C183KAB2A
CAP CER 0.018UF 50V X7R 0805

CAP CER 0.018UF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 70K2938 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
70K2938
Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 70K2938
CAPACITOR CERAMIC 0.018UF 50V, X7R, 10%, 0805; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 0.018UF 50V, X7R, 10%, 0805; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD055C183KAB2A-ND LD055C183KAB2A 70K2938
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.018Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details