Kyocera Corporation Ceramic Capacitors LD055A471JAB2A

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A471JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A471JAB2A-ND
Ceramic Capacitors LD055A471JAB2A-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
22K0884
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 22K0884
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD055A471JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055A471JAB2A
Capacitors - Ceramic Capacitors LD055A471JAB2A
CAP CER 470PF 50V NP0 0805

CAP CER 470PF 50V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD055A471JAB2A-ND 22K0884 LD055A471JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers