Kyocera Corporation Ceramic Capacitors LD055A222JAB2A

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A222JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A222JAB2A-ND
Ceramic Capacitors LD055A222JAB2A-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0872 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
22K0872
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 22K0872
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD055A222JAB2A-ND 22K0872
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details