KYOCERA AVX Components Corporation Ceramic Capacitors LD055A202JAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD055A202JAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD055A202JAB2ATR-ND
Ceramic Capacitors 478-LD055A202JAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic 2000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 95M6421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
95M6421
Capacitor Ceramic 2000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 95M6421
CAPACITOR CERAMIC 2000PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 2000PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - LD055A202JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD055A202JAB2A
Ceramic Capacitors LD055A202JAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD055A202JAB2ATR-ND 95M6421 LD055A202JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 2000Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers