Kyocera Corporation Ceramic Capacitors LD055A151JAB2A

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A151JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A151JAB2A-ND
Ceramic Capacitors LD055A151JAB2A-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD055A151JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD055A151JAB2A
Ceramic Capacitors LD055A151JAB2A
CAP CER 150PF 50V NP0 0805

CAP CER 150PF 50V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD055A151JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055A151JAB2A
Capacitors - Ceramic Capacitors LD055A151JAB2A
CAP CER 150PF 50V NP0 0805

CAP CER 150PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 65M1146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
65M1146
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 65M1146
CAPACITOR CERAMIC 150PF 50V, C0G, 5%, 0805; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 150PF 50V, C0G, 5%, 0805; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD055A151JAB2A-ND LD055A151JAB2A LD055A151JAB2A 65M1146
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers