Kyocera Corporation Ceramic Capacitors LD055A102KAB2A

Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A102KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A102KAB2A-ND
Ceramic Capacitors LD055A102KAB2A-ND
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0867 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22K0867
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22K0867
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD055A102KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055A102KAB2A
Capacitors - Ceramic Capacitors LD055A102KAB2A
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD055A102KAB2A-ND 22K0867 LD055A102KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details