Kyocera Corporation Ceramic Capacitors LD055A102JAB2A

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A102JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A102JAB2A-ND
Ceramic Capacitors LD055A102JAB2A-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 22K0866 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
22K0866
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 22K0866
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD055A102JAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD055A102JAB2A
Capacitors - Ceramic Capacitors LD055A102JAB2A
CAP CER 1000PF 50V NP0 0805

CAP CER 1000PF 50V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD055A102JAB2A-ND 22K0866 LD055A102JAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 157GXX010MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers