Kyocera Corporation Ceramic Capacitors LD053C562KAB2A

Description
5600pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD053C562KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD053C562KAB2A-ND
Ceramic Capacitors LD053C562KAB2A-ND
5600pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

5600pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 5600Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 65M1140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
65M1140
Capacitor Ceramic 5600Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 65M1140
CAPACITOR CERAMIC 5600PF, 25V, X7R, 10%, 0805; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 5600PF, 25V, X7R, 10%, 0805; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD053C562KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD053C562KAB2A
Capacitors - Ceramic Capacitors LD053C562KAB2A
CAP CER 5600PF 25V X7R 0805

CAP CER 5600PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD053C562KAB2A-ND 65M1140 LD053C562KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 5600Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M100H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers