Kyocera Corporation Ceramic Capacitors LD053C224JAB2A

Description
0.22µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD053C224JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD053C224JAB2A-ND
Ceramic Capacitors LD053C224JAB2A-ND
0.22µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 70K2925 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
70K2925
Capacitor Ceramic 0.22Uf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 70K2925
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 5%, 0805; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:2.01mmRoHS Compliant: No

CAPACITOR CERAMIC 0.22UF, 25V, X7R, 5%, 0805; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:2.01mmRoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - LD053C224JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD053C224JAB2A
Ceramic Capacitors LD053C224JAB2A
CAP CER 0.22UF 25V X7R 0805

CAP CER 0.22UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD053C224JAB2A-ND 70K2925 LD053C224JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details