Kyocera Corporation Ceramic Capacitors LD053C154KAB2A

Description
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD053C154KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD053C154KAB2A-ND
Ceramic Capacitors LD053C154KAB2A-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD053C154KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD053C154KAB2A
Capacitors - Ceramic Capacitors LD053C154KAB2A
CAP CER 0.15UF 25V X7R 0805

CAP CER 0.15UF 25V X7R 0805

Supplier's Site
Ceramic Capacitors - LD053C154KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD053C154KAB2A
Ceramic Capacitors LD053C154KAB2A
CAP CER 0.15UF 25V X7R 0805

CAP CER 0.15UF 25V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55K6626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
55K6626
Capacitor Ceramic 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 55K6626
CAPACITOR CERAMIC 0.15UF, 25V, X7R, 10%, 0805; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 0.15UF, 25V, X7R, 10%, 0805; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD053C154KAB2A-ND LD053C154KAB2A LD053C154KAB2A 55K6626
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers