0.015µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF;
CAP CER 0.015UF 25V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | LD053C153KAB2A-ND | 22K0859 | LD053C153KAB2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |