Kyocera Corporation Ceramic Capacitors LD051C561KAB2A

Description
560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051C561KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051C561KAB2A-ND
Ceramic Capacitors LD051C561KAB2A-ND
560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD051C561KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051C561KAB2A
Capacitors - Ceramic Capacitors LD051C561KAB2A
CAP CER 560PF 100V X7R 0805

CAP CER 560PF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 95M6413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
95M6413
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 95M6413
CAPACITOR CERAMIC 560PF, 100V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 560PF, 100V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD051C561KAB2A-ND LD051C561KAB2A 95M6413
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details