Kyocera Corporation Ceramic Capacitors LD051C471JAB2A

Description
470pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051C471JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051C471JAB2A-ND
Ceramic Capacitors LD051C471JAB2A-ND
470pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD051C471JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051C471JAB2A
Capacitors - Ceramic Capacitors LD051C471JAB2A
CAP CER 470PF 100V X7R 0805

CAP CER 470PF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 70K2917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
70K2917
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 70K2917
CAPACITOR CERAMIC 470PF, 100V, X7R, 5%, 0805; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 470PF, 100V, X7R, 5%, 0805; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD051C471JAB2A-ND LD051C471JAB2A 70K2917
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers