Kyocera Corporation Ceramic Capacitors LD051C153KAB2A

Description
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051C153KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051C153KAB2A-ND
Ceramic Capacitors LD051C153KAB2A-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD051C153KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051C153KAB2A
Capacitors - Ceramic Capacitors LD051C153KAB2A
CAP CER 0.015UF 100V X7R 0805

CAP CER 0.015UF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 22K0825 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
22K0825
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 22K0825
CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD051C153KAB2A-ND LD051C153KAB2A 22K0825
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers