Kyocera Corporation Ceramic Capacitors LD051A560JAB2A

Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051A560JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051A560JAB2A-ND
Ceramic Capacitors LD051A560JAB2A-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

56pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD051A560JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051A560JAB2A
Capacitors - Ceramic Capacitors LD051A560JAB2A
CAP CER 56PF 100V NP0 0805

CAP CER 56PF 100V NP0 0805

Supplier's Site
Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 22K0804 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
22K0804
Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 22K0804
CAPACITOR CERAMIC 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD051A560JAB2A-ND LD051A560JAB2A 22K0804
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details