KYOCERA AVX Components Corporation Ceramic Capacitors LD051A4R7KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD051A4R7KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD051A4R7KAB2ATR-ND
Ceramic Capacitors 478-LD051A4R7KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - LD051A4R7KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD051A4R7KAB2A
Ceramic Capacitors LD051A4R7KAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 95M6410 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
95M6410
Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 95M6410
CAPACITOR CERAMIC 4.7PF 100V, C0G, 10%, 0805; Capacitance:4.7pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 4.7PF 100V, C0G, 10%, 0805; Capacitance:4.7pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD051A4R7KAB2ATR-ND LD051A4R7KAB2A 95M6410
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details