Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 14AC9292 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |