330pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC, 330PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No
CAP CER 330PF 50V X7R 0603
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LD035C331JAB2A-ND | 61M3122 | LD035C331JAB2A | LD035C331JAB2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 330Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |