Kyocera Corporation Ceramic Capacitors LD035C182KAB2A

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C182KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C182KAB2A-ND
Ceramic Capacitors LD035C182KAB2A-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 21M5995 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
21M5995
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 21M5995
CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035C182KAB2A-ND 21M5995
Product Name Ceramic Capacitors Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details