Kyocera Corporation Ceramic Capacitors LD035C150JAB2A

Description
15pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C150JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C150JAB2A-ND
Ceramic Capacitors LD035C150JAB2A-ND
15pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 15Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 65M1048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 15Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
65M1048
Capacitor Ceramic, 15Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 65M1048
CAPACITOR CERAMIC, 15PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC, 15PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035C150JAB2A-ND 65M1048
Product Name Ceramic Capacitors Capacitor Ceramic, 15Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers