Kyocera Corporation Ceramic Capacitors LD035C121KAB2A

Description
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C121KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C121KAB2A-ND
Ceramic Capacitors LD035C121KAB2A-ND
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 120Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 70K2902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 120Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
70K2902
Capacitor Ceramic, 120Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 70K2902
CAPACITOR CERAMIC, 120PF, 50V, X7R, 10%, 0603; Capacitance:120pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

CAPACITOR CERAMIC, 120PF, 50V, X7R, 10%, 0603; Capacitance:120pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035C121KAB2A-ND 70K2902
Product Name Ceramic Capacitors Capacitor Ceramic, 120Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details