Kyocera Corporation Ceramic Capacitors LD035C102JAB2A

Description
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C102JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C102JAB2A-ND
Ceramic Capacitors LD035C102JAB2A-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 36K5588 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
36K5588
Ceramic Capacitor 1000Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 36K5588
CERAMIC CAPACITOR 1000PF, 50V, X7R, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm RoHS Compliant: No

CERAMIC CAPACITOR 1000PF, 50V, X7R, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - LD035C102JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
LD035C102JAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT LD035C102JAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD035C102JAB2A-ND 36K5588 LD035C102JAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details