Kyocera Corporation Ceramic Capacitors LD035C101JAB2A

Description
100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C101JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C101JAB2A-ND
Ceramic Capacitors LD035C101JAB2A-ND
100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 100Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 22K0721 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
22K0721
Capacitor Ceramic, 100Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 22K0721
CAPACITOR CERAMIC, 100PF, 50V, X7R, 5%, 0603; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC, 100PF, 50V, X7R, 5%, 0603; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - LD035C101JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD035C101JAB2A
Ceramic Capacitors LD035C101JAB2A
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD035C101JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD035C101JAB2A
Capacitors - Ceramic Capacitors LD035C101JAB2A
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD035C101JAB2A-ND 22K0721 LD035C101JAB2A LD035C101JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic, 100Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details