Kyocera Corporation Ceramic Capacitors LD035A820KAB2A

Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035A820KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035A820KAB2A-ND
Ceramic Capacitors LD035A820KAB2A-ND
82pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD035A820KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD035A820KAB2A
Capacitors - Ceramic Capacitors LD035A820KAB2A
CAP CER 82PF 50V NP0 0603

CAP CER 82PF 50V NP0 0603

Supplier's Site
Ceramic Capacitors - LD035A820KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD035A820KAB2A
Ceramic Capacitors LD035A820KAB2A
CAP CER 82PF 50V NP0 0603

CAP CER 82PF 50V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 82Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 65M1041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
65M1041
Capacitor Ceramic 82Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 65M1041
CAPACITOR CERAMIC 82PF 50V, C0G, 10%, 0603; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 82PF 50V, C0G, 10%, 0603; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD035A820KAB2A-ND LD035A820KAB2A LD035A820KAB2A 65M1041
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 82Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details