Kyocera Corporation Ceramic Capacitors LD035A750JAB2A

Description
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035A750JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035A750JAB2A-ND
Ceramic Capacitors LD035A750JAB2A-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 75Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 65M1039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 75Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
65M1039
Capacitor Ceramic 75Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 65M1039
CAPACITOR CERAMIC 75PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:75pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 75PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:75pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035A750JAB2A-ND 65M1039
Product Name Ceramic Capacitors Capacitor Ceramic 75Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details