CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 48M5417 |
| Product Name | Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |