Kyocera Corporation Ceramic Capacitors LD035A150FAB2A

Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035A150FAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035A150FAB2A-ND
Ceramic Capacitors LD035A150FAB2A-ND
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 43K0031 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
43K0031
Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 43K0031
Capacitor,Ceramic,15 pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,15pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035A150FAB2A-ND 43K0031
Product Name Ceramic Capacitors Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers