Kyocera Corporation Ceramic Capacitors LD035A100KAB2A

Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035A100KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035A100KAB2A-ND
Ceramic Capacitors LD035A100KAB2A-ND
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65M1008 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65M1008
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65M1008
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035A100KAB2A-ND 65M1008
Product Name Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers