Kyocera Corporation Ceramic Capacitors LD035A100JAB2A

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12913-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12913-6-ND
Ceramic Capacitors 478-12913-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12913-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12913-2-ND
Ceramic Capacitors 478-12913-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12913-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12913-1-ND
Ceramic Capacitors 478-12913-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10pF 50V Capacitor
60-LD035A100JAB2A
SMD 10pF 50V Capacitor 60-LD035A100JAB2A
Cap Ceramic 10pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A100JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A100JAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A100JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A100JAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 36K5580 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
36K5580
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 36K5580
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD035A100JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD035A100JAB2A
Ceramic Capacitors LD035A100JAB2A
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12913-6-ND 478-12913-2-ND 60-LD035A100JAB2A 36K5580 LD035A100JAB2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10pF 50V Capacitor Ceramic Capacitor 10Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BD-10X10X6-G-3R3-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details