Kyocera Corporation Ceramic Capacitors LD033D104KAB2A

Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033D104KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033D104KAB2A-ND
Ceramic Capacitors LD033D104KAB2A-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD033D104KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033D104KAB2A
Ceramic Capacitors LD033D104KAB2A
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx - 70K2889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx
70K2889
Capacitor Ceramic, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx 70K2889
CAPACITOR CERAMIC, 0.1UF, 25V, X5R, 10%, 0603; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

CAPACITOR CERAMIC, 0.1UF, 25V, X5R, 10%, 0603; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - LD033D104KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
LD033D104KAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT LD033D104KAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD033D104KAB2A-ND LD033D104KAB2A 70K2889 LD033D104KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details