KYOCERA AVX Components Corporation Ceramic Capacitors LD033C683KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD033C683KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD033C683KAB2ATR-ND
Ceramic Capacitors 478-LD033C683KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - LD033C683KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033C683KAB2A
Ceramic Capacitors LD033C683KAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.068Pf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65M1001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Pf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65M1001
Capacitor Ceramic 0.068Pf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65M1001
CAPACITOR CERAMIC 0.068PF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.068pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 0.068PF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.068pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD033C683KAB2ATR-ND LD033C683KAB2A 65M1001
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Pf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 6.80E-8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers