Kyocera Corporation Ceramic Capacitors LD033C472KAB2A

Description
4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C472KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C472KAB2A-ND
Ceramic Capacitors LD033C472KAB2A-ND
4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 65M0999 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
65M0999
Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 65M0999
CAPACITOR CERAMIC 4700PF, 25V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 4700PF, 25V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD033C472KAB2A-ND 65M0999
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details