Kyocera Corporation Ceramic Capacitors LD033C393KAB2A

Description
0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C393KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C393KAB2A-ND
Ceramic Capacitors LD033C393KAB2A-ND
0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 36K5577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
36K5577
Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 36K5577
CAPACITOR CERAMIC 0.039UF 25V, X7R, 10%, 0603; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.039UF 25V, X7R, 10%, 0603; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD033C393KAB2A-ND 36K5577
Product Name Ceramic Capacitors Capacitor Ceramic 0.039Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details