Kyocera Corporation Ceramic Capacitors LD033C333JAB2A

Description
0.033µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C333JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C333JAB2A-ND
Ceramic Capacitors LD033C333JAB2A-ND
0.033µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD033C333JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD033C333JAB2A
Capacitors - Ceramic Capacitors LD033C333JAB2A
CAP CER 0.033UF 25V X7R 0603

CAP CER 0.033UF 25V X7R 0603

Supplier's Site
Capacitor Ceramic 0.033Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx - 65M0994 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx
65M0994
Capacitor Ceramic 0.033Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx 65M0994
CAPACITOR CERAMIC 0.033UF 25V, X7R, 5%, 0603; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.033UF 25V, X7R, 5%, 0603; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD033C333JAB2A-ND LD033C333JAB2A 65M0994
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.033Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details