Kyocera Corporation Ceramic Capacitors LD033C271KAB2A

Description
270pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C271KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C271KAB2A-ND
Ceramic Capacitors LD033C271KAB2A-ND
270pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 270Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 65M0990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
65M0990
Capacitor Ceramic, 270Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 65M0990
CAPACITOR CERAMIC, 270PF, 25V, X7R, 10%, 0603; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

CAPACITOR CERAMIC, 270PF, 25V, X7R, 10%, 0603; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD033C271KAB2A-ND 65M0990
Product Name Ceramic Capacitors Capacitor Ceramic, 270Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details