Kyocera Corporation Ceramic Capacitors LD033C122KAB2A

Description
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C122KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C122KAB2A-ND
Ceramic Capacitors LD033C122KAB2A-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD033C122KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033C122KAB2A
Ceramic Capacitors LD033C122KAB2A
CAP CER 1200PF 25V X7R 0603

CAP CER 1200PF 25V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 65M0987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
65M0987
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 65M0987
CAPACITOR CERAMIC 1200PF, 25V, X7R, 10%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 1200PF, 25V, X7R, 10%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD033C122KAB2A-ND LD033C122KAB2A 65M0987
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details