KYOCERA AVX Components Corporation Ceramic Capacitors LD033A680KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD033A680KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD033A680KAB2ATR-ND
Ceramic Capacitors 478-LD033A680KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65M0983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65M0983
Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65M0983
CAPACITOR CERAMIC 68PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 68PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-LD033A680KAB2ATR-ND 65M0983
Product Name Ceramic Capacitors Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers