Kyocera Corporation Ceramic Capacitors LD033A471KAB2A

Description
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033A471KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033A471KAB2A-ND
Ceramic Capacitors LD033A471KAB2A-ND
470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx - 65M0982 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
65M0982
Ceramic Capacitor 470Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx 65M0982
CERAMIC CAPACITOR 470PF 25V, C0G, 10%, 0603; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 470PF 25V, C0G, 10%, 0603; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD033A471KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD033A471KAB2A
Capacitors - Ceramic Capacitors LD033A471KAB2A
CAP CER 470PF 25V NP0 0603

CAP CER 470PF 25V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD033A471KAB2A-ND 65M0982 LD033A471KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 470Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details