KYOCERA AVX COMPONENTS CORPORATION
LD033A331JAB2A -- CERAMIC CAPACITORS
KYOCERA AVX Components Corporation
Ceramic Capacitors
LD033A331JAB2A
Description
Ceramic Capacitor
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
478-LD033A331JAB2ATR-ND |
LD033A331JAB2A |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
Applications
|
General Purpose
|
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
Capacitance Tolerance
|
5 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
760000 microF
View Details
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers