Kyocera Corporation Ceramic Capacitors LD033A181JAB2A

Description
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033A181JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033A181JAB2A-ND
Ceramic Capacitors LD033A181JAB2A-ND
180pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD033A181JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD033A181JAB2A
Capacitors - Ceramic Capacitors LD033A181JAB2A
CAP CER 180PF 25V NP0 0603

CAP CER 180PF 25V NP0 0603

Supplier's Site
Capacitor Ceramic 180Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 65M0977 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
65M0977
Capacitor Ceramic 180Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 65M0977
CAPACITOR CERAMIC 180PF 25V, C0G, 5%, 0603; Capacitance:180pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 180PF 25V, C0G, 5%, 0603; Capacitance:180pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD033A181JAB2A-ND LD033A181JAB2A 65M0977
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 180Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details