Kyocera Corporation Ceramic Capacitors LD033A101JAB2A

Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033A101JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033A101JAB2A-ND
Ceramic Capacitors LD033A101JAB2A-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 65M0973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
65M0973
Capacitor Ceramic 100Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 65M0973
CAPACITOR CERAMIC 100PF 25V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 100PF 25V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD033A101JAB2A-ND 65M0973
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers