Kyocera Corporation Ceramic Capacitors LD032U1R0BAB2A

Description
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD032U1R0BAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD032U1R0BAB2A-ND
Ceramic Capacitors LD032U1R0BAB2A-ND
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD032U1R0BAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD032U1R0BAB2A
Capacitors - Ceramic Capacitors LD032U1R0BAB2A
CAP CER 1PF 200V C0G/NP0 0603

CAP CER 1PF 200V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - LD032U1R0BAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD032U1R0BAB2A
Ceramic Capacitors LD032U1R0BAB2A
CAP CER 1PF 200V C0G/NP0 0603

CAP CER 1PF 200V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD032U1R0BAB2A-ND LD032U1R0BAB2A LD032U1R0BAB2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
RADIAL MONOLITHIC CAPACITORS 270PF 200V10% - 70186094 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details