Kyocera Corporation Ceramic Capacitors LD031C561KAB2A

Description
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031C561KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031C561KAB2A-ND
Ceramic Capacitors LD031C561KAB2A-ND
560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD031C561KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD031C561KAB2A
Ceramic Capacitors LD031C561KAB2A
CAP CER 560PF 100V X7R 0603

CAP CER 560PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 22K0697 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
22K0697
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 22K0697
CAPACITOR CERAMIC 560PF, 100V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 560PF, 100V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD031C561KAB2A-ND LD031C561KAB2A 22K0697
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details