4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Cap Ceramic 0.0047uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C472KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C472KAB2A can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No
CAP CER 4700PF 100V X7R 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-LD031C472KAB2ATR-ND | 478-LD031C472KAB2ADKR-ND | 60-LD031C472KAB2A | 22K0694 | LD031C472KAB2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.0047uF 100V Capacitor | Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |