Kyocera Corporation Ceramic Capacitors LD031C471JAB2A

Description
470pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031C471JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031C471JAB2A-ND
Ceramic Capacitors LD031C471JAB2A-ND
470pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD031C471JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD031C471JAB2A
Capacitors - Ceramic Capacitors LD031C471JAB2A
CAP CER 470PF 100V X7R 0603

CAP CER 470PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 22K0692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
22K0692
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 22K0692
CAPACITOR CERAMIC 470PF, 100V, X7R, 5%, 0603; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 470PF, 100V, X7R, 5%, 0603; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD031C471JAB2A-ND LD031C471JAB2A 22K0692
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details