Kyocera Corporation Ceramic Capacitors LD031C272JAB2A

Description
2700pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031C272JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031C272JAB2A-ND
Ceramic Capacitors LD031C272JAB2A-ND
2700pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 36K5573 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
36K5573
Capacitor Ceramic 2700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 36K5573
CAPACITOR CERAMIC 2700PF 100V, X7R, 5%, 0603; Capacitance:2700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 2700PF 100V, X7R, 5%, 0603; Capacitance:2700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD031C272JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD031C272JAB2A
Capacitors - Ceramic Capacitors LD031C272JAB2A
CAP CER 2700PF 100V X7R 0603

CAP CER 2700PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD031C272JAB2A-ND 36K5573 LD031C272JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details